Vishay Intertechnology, Inc. RES 259K OHM 1/2W 0.1% AXIAL CMF55259K00BEEK

Description
RES 259Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 259Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 259K OHM 1/2W 0.1% AXIAL - CMF55259K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 259K OHM 1/2W 0.1% AXIAL
CMF55259K00BEEK
RES 259K OHM 1/2W 0.1% AXIAL CMF55259K00BEEK
RES 259Kohm 1/2W 0.1% AXIAL

RES 259Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55259K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55259K00BEEK-ND
Through Hole Resistors CMF55259K00BEEK-ND
259 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

259 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 259K .1% T-9 Ek E3 Vishay - 68P4845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 259K .1% T-9 Ek E3 Vishay
68P4845
Cmf-55 259K .1% T-9 Ek E3 Vishay 68P4845
CMF-55 259K .1% T-9 EK e3

CMF-55 259K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55259K00BEEK CMF55259K00BEEK-ND 68P4845
Product Name RES 259K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 259K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 259000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details