Vishay Intertechnology, Inc. RES 261 OHM 1/2W 0.1% AXIAL CMF55261R00BERE70

Description
RES 261ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/2W 0.1% AXIAL - CMF55261R00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/2W 0.1% AXIAL
CMF55261R00BERE70
RES 261 OHM 1/2W 0.1% AXIAL CMF55261R00BERE70
RES 261ohm 1/2W 0.1% AXIAL

RES 261ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55261R00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261R00BERE70-ND
Through Hole Resistors CMF55261R00BERE70-ND
261 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 261 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C1973 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 261 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C1973
Cmf55, 261 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C1973
CMF55, 261 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 261 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261R00BERE70 CMF55261R00BERE70-ND 41C1973
Product Name RES 261 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 261 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details