Vishay Intertechnology, Inc. Through Hole Resistors CMF55255R00FHEB

Description
255 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
255 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF255HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF255HFTR-ND
Through Hole Resistors CMF255HFTR-ND
255 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF255HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF255HFCT-ND
Through Hole Resistors CMF255HFCT-ND
255 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 255 OHM 1% 50PPM 1/2W - CMF55255R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1% 50PPM 1/2W
CMF55255R00FHEB
RES 255 OHM 1% 50PPM 1/2W CMF55255R00FHEB
RES 255ohm 1% 50PPM 1/2W

RES 255ohm 1% 50PPM 1/2W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF255HFTR-ND CMF55255R00FHEB
Product Name Through Hole Resistors RES 255 OHM 1% 50PPM 1/2W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers