Vishay Intertechnology, Inc. RES 25.2K OHM 1/2W 0.1% AXIAL CMF5525K200BHR6

Description
RES 25.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2K OHM 1/2W 0.1% AXIAL - CMF5525K200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2K OHM 1/2W 0.1% AXIAL
CMF5525K200BHR6
RES 25.2K OHM 1/2W 0.1% AXIAL CMF5525K200BHR6
RES 25.2Kohm 1/2W 0.1% AXIAL

RES 25.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K200BHR6-ND
Through Hole Resistors CMF5525K200BHR6-ND
25.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,252Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,252Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1754
Resistor,metal Film,252Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1754
Resistor,Metal Film,252KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,252KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K200BHR6 CMF5525K200BHR6-ND 41C1754
Product Name RES 25.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,252Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers