Vishay Intertechnology, Inc. Through Hole Resistors CMF55255R00FKEB70

Description
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55255R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255R00FKEB70-ND
Through Hole Resistors CMF55255R00FKEB70-ND
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 225 OHM 1/2W 1% AXIAL - CMF55255R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1/2W 1% AXIAL
CMF55255R00FKEB70
RES 225 OHM 1/2W 1% AXIAL CMF55255R00FKEB70
RES 225ohm 1/2W 1% AXIAL

RES 225ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 255 1% T-1 Eb E3 Vishay - 68P4828 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 255 1% T-1 Eb E3 Vishay
68P4828
Cmf-55-70 255 1% T-1 Eb E3 Vishay 68P4828
CMF-55-70 255 1% T-1 EB e3

CMF-55-70 255 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255R00FKEB70-ND CMF55255R00FKEB70 68P4828
Product Name Through Hole Resistors RES 225 OHM 1/2W 1% AXIAL Cmf-55-70 255 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 255 ohms 225 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details