21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB15CAHE3_A/H-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 21.2 volts |