22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 13.6VWM 22.5VC DO214AA
TVS DIODE 13.6VWM 22.5VC DO214AA
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB16CABBTR-ND | P6SMB16CA | P6SMB16CA |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 22.5 volts | 22.5 volts | 22.5 volts |