21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 12.8VWM 21.2V DO214AA
TVS DIODE 12.8VWM 21.2V DO214AA
TVS DIODE 12.8VWM 21.2VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P6SMB15CA-QTR-ND | P6SMB15CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 21.2 volts | 21.2 volts |