22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount SMB
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount SMB
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount SMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-P6SMB16ATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |