207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 128VWM 207VC DO214AA
TVS DIODE 128VWM 207VC DO214AA
TVS Diode 600W Bidirectional 143V Breakdown DO-214AA SMB Product overview: P6SMB150CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 143V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 143V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB150CA-E3/5B
TVS DIODE 128VWM 207VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P6SMB150CA-E3/5BTR-ND | 144-P6SMB150CA-E3/5B | P6SMB150CA-E3/5B |
| Product Name | TVS Diodes | 600W 143V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 207 volts | 207 volts |