The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS-DIODE, 600W, 207V, UNIDIRECTIONAL, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 128V, UNIDIR, DO-214AA; Product Range:P6SMB series; TVS Polarity:Unidirectio
TVS DIODE 128VWM 207VC DO214AA
TVS DIODE 128VWM 207VC DO214AA
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB150A | P6SMB150ALFCT-ND | 01P7331 | 02AH4654 | P6SMB150A | P6SMB150A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Tvs-Diode, 600W, 207V, Unidirectional, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 128V, Unidir, Do-214Aa; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 207 volts | 207 volts | 207 volts | 207 volts | 207 volts | |
| VBR | 143 to 158 volts | 143 volts | 143 volts | 143 volts | ||
| Configuration | Single | |||||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |