Vishay Intertechnology, Inc. 600 W TVS Protection Diode P6SMB150CA-E3/52

Description
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB150CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB150CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB150CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB150CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 W TVS Protection Diode
144-P6SMB150CA-E3/52
600 W TVS Protection Diode 144-P6SMB150CA-E3/52
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB150CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB150CA-E3/52 can be used for catalog matching and distributor lookup.

DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB150CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB150CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB150CA-E3/52 - 791217-P6SMB150CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB150CA-E3/52
791217-P6SMB150CA-E3/52
TVS - TVS - Diodes - P6SMB150CA-E3/52 791217-P6SMB150CA-E3/52
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791217-P6SMB150CA-E3 /52 Series: P6SMB, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128V Current - Peak Pulse (10/1000μs): 2.9A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB150CA Categories: Circuit Protection Minimum Breakdown Voltage: 143V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 207V Alternative Parts (Cross-Reference): P6SMB150CA TRTS; P6SMB150CA HF TRTB; P6SMB150CA TRTB; P6SMB150CA_R1_00001 ; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791217-P6SMB150CA-E3/52
Series: P6SMB, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 128V
Current - Peak Pulse (10/1000μs): 2.9A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB150CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 143V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 207V
Alternative Parts (Cross-Reference): P6SMB150CA TRTS; P6SMB150CA HF TRTB; P6SMB150CA TRTB; P6SMB150CA_R1_00001 ;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - P6SMB150CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB150CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB150CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,128V V(Rwm),do-214Aa / Smb Vishay - 76K9968 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,128V V(Rwm),do-214Aa / Smb Vishay
76K9968
Transient Suppressor Diode,single,bidirectional,128V V(Rwm),do-214Aa / Smb Vishay 76K9968
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,128V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,128V V(RWM),DO-214AA / SMB

Supplier's Site
TVS DIODE 128VWM 207VC DO214AA

TVS DIODE 128VWM 207VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB150CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB150CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB150CA-E3/52
TVS DIODE 128VWM 207VC DO214AA

TVS DIODE 128VWM 207VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB150CA-E3/52 791217-P6SMB150CA-E3/52 P6SMB150CA-E3/52GITR-ND 76K9968 P6SMB150CA-E3/52 P6SMB150CA-E3/52
Product Name 600 W TVS Protection Diode TVS - TVS - Diodes - P6SMB150CA-E3/52 TVS Diodes Transient Suppressor Diode,single,bidirectional,128V V(Rwm),do-214Aa / Smb Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data