onsemi TVS Diodes P6SMB160AT3

Description
TVS ZENER UNIDIR 600W 160V SMB
Request a Quote Datasheet
Description
TVS ZENER UNIDIR 600W 160V SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB160AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS ZENER UNIDIR 600W 160V SMB

TVS ZENER UNIDIR 600W 160V SMB

Buy Now Datasheet
TVS - TVS - Diodes - P6SMB160AT3 - 1234656-P6SMB160AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB160AT3
1234656-P6SMB160AT3
TVS - TVS - Diodes - P6SMB160AT3 1234656-P6SMB160AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1234656-P6SMB160AT3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1234656-P6SMB160AT3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
SMD 600W 160V TVS Protection Diode
144-P6SMB160AT3
SMD 600W 160V TVS Protection Diode 144-P6SMB160AT3
TVS Diode, 600W, 160V DC, Unidirectional, SMB, SMD Product overview: P6SMB160AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 160V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 160V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB160AT3 can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 160V DC, Unidirectional, SMB, SMD Product overview: P6SMB160AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 160V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 160V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB160AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMB160AT3 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6SMB160AT3
TVS Diodes P6SMB160AT3
TVS ZENER UNIDIR 600W 160V SMB

TVS ZENER UNIDIR 600W 160V SMB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB160AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB160AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB160AT3
TVS ZENER UNIDIR 600W 160V SMB

TVS ZENER UNIDIR 600W 160V SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB160AT3OSTR-ND 1234656-P6SMB160AT3 144-P6SMB160AT3 P6SMB160AT3 P6SMB160AT3
Product Name TVS Diodes TVS - TVS - Diodes - P6SMB160AT3 SMD 600W 160V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data