Vishay Precision Group 600W 143V 128V TVS Protection Diode P6SMB150A-E3/52

Description
600W Unidirectional TVS Diode, 143V Breakdown, 128V Stand-off, SMB Product overview: P6SMB150A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 143V, 128V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 143V, 128V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB150A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 143V Breakdown, 128V Stand-off, SMB Product overview: P6SMB150A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 143V, 128V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 143V, 128V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB150A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 143V 128V TVS Protection Diode
144-P6SMB150A-E3/52
600W 143V 128V TVS Protection Diode 144-P6SMB150A-E3/52
600W Unidirectional TVS Diode, 143V Breakdown, 128V Stand-off, SMB Product overview: P6SMB150A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 143V, 128V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 143V, 128V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB150A-E3/52 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 143V Breakdown, 128V Stand-off, SMB Product overview: P6SMB150A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 143V, 128V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 143V, 128V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB150A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB150A-E3/52 - 1085907-P6SMB150A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB150A-E3/52
1085907-P6SMB150A-E3/52
TVS - TVS - Diodes - P6SMB150A-E3/52 1085907-P6SMB150A-E3/52
Manufacturer: Vishay Win Source Part Number: 1085907-P6SMB150A-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1085907-P6SMB150A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 128V
Minimum Breakdown Voltage: 143V
Max Clamping Voltage: 207V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - P6SMB150A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB150A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB150A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB150A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB150A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB150A-E3/52
TVS DIODE 128VWM 207VC DO214AA

TVS DIODE 128VWM 207VC DO214AA

Supplier's Site
TVS DIODE 128VWM 207VC DO214AA

TVS DIODE 128VWM 207VC DO214AA

Supplier's Site Datasheet
Diode, Tvs, Unidirectional, 5W, 128V, Do-214Aa; Product Range Vishay - 17X9967 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 5W, 128V, Do-214Aa; Product Range Vishay
17X9967
Diode, Tvs, Unidirectional, 5W, 128V, Do-214Aa; Product Range Vishay 17X9967
DIODE, TVS, UNIDIRECTIONAL, 5W, 128V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 5W, 128V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Unidirectional, 5W, 128V, Do-214Aa, Full Reel; Product Range Vishay - 12M0586 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 5W, 128V, Do-214Aa, Full Reel; Product Range Vishay
12M0586
Diode, Tvs, Unidirectional, 5W, 128V, Do-214Aa, Full Reel; Product Range Vishay 12M0586
DIODE, TVS, UNIDIRECTIONAL, 5W, 128V, DO-214AA, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-214AA (SMB); Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 5W, 128V, DO-214AA, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-214AA (SMB); Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P6SMB150A-E3/52 1085907-P6SMB150A-E3/52 P6SMB150A-E3/52GIDKR-ND P6SMB150A-E3/52 P6SMB150A-E3/52 17X9967
Product Name 600W 143V 128V TVS Protection Diode TVS - TVS - Diodes - P6SMB150A-E3/52 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Tvs, Unidirectional, 5W, 128V, Do-214Aa; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMB; DO-214AA (SMB) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data