The P6SMB15CAT3G is a bidirectional transient voltage suppression diode for protecting voltage-sensitive components from high-energy transients. It is packaged in a SMB case, measuring 3.30-3.95 mm in length, 4.06-4.60 mm in width, and 5.21-5.60 mm in height, and mounts in any position. The device has a working peak reverse voltage of 12.8 V, a breakdown voltage of 14.3-15.8 V at 1 mA, and clamps at 21.2 V under a 28 A pulse. It exhibits less than 5 µA leakage above 10 V, a response time under 1 ns, and a capacitance of 645 pF at 1 MHz. Compliant with UL 497B, it is a Pb-free device. Thermal resistance is 226 °C/W, with derating of 40 mW/°C above 75 °C. Operating temperature ranges from -65 °C to +150 °C.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085915-P6SMB15CAT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 645pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 28A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 600W, 12.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: P6SMB15CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB15CAT3G can be used for catalog matching and distributor lookup.
21.2V Clamp 28A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 12.8VWM 21.2VC SMB
TVS DIODE 12.8VWM 21.2VC SMB
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB15CAT3G | 1085915-P6SMB15CAT3G | 144-P6SMB15CAT3G | P6SMB15CAT3GOSTR-ND | P6SMB15CAT3G | P6SMB15CAT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBxxCA - P6SMB15CAT3G | TVS - TVS - Diodes - P6SMB15CAT3G | 600W 12.8V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SMB; SMB | SMB; DO-214AA, SMB | SMB; SMB | SMB; DO-214AA, SMB | ||
| VWM | 12.8 volts | |||||
| IPPM | 28 amps | |||||
| VC | 21.2 volts | 21.2 volts | 21.2 volts | 21.2 volts | ||
| VBR | 14.3 volts | 14.3 volts | 14.3 volts | 14.3 volts |