207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 128VWM 207VC DO214AA
600W,150V 5%,UNIDIR,SMB TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB150A-M3/52-ND | P6SMB150A-M3/52 | 53T1818 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 600W,150V 5%,unidir,smb Tvs Vishay |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 207 volts | 207 volts |