Manufacturer: ON Semiconductor
Win Source Part Number: 1234659-P6SMB16AT3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
22.5V Clamp 27A Ipp Tvs Diode Surface Mount SMB
600W TVS Diode, 16V DC, 22.5V Clamp, SMB, Unidirectional Product overview: P6SMB16AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 16V, 22.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 16V, 22.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB16AT3 can be used for catalog matching and distributor lookup.
TVS DIODE 13.6VWM 22.5VC SMB
TVS DIODE 13.6VWM 22.5VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1234659-P6SMB16AT3 | P6SMB16AT3OSTR-ND | 144-P6SMB16AT3 | P6SMB16AT3 | P6SMB16AT3 |
| Product Name | TVS - TVS - Diodes - P6SMB16AT3 | TVS Diodes | 600W 16V 22.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 22.5 volts | 22.5 volts | 22.5 volts |