Littelfuse, Inc. 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB15A

Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package - P6SMB15A - Littelfuse, Inc.
Rosemont, IL, United States
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package
P6SMB15A
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB15A
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB15A - 1085910-P6SMB15A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB15A
1085910-P6SMB15A
TVS - TVS - Diodes - P6SMB15A 1085910-P6SMB15A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085910-P6SMB15A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 12.8V Minimum Breakdown Voltage: 14.3V Max Clamping Voltage: 21.2V Peak Pulse Current(Ippm): 28.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085910-P6SMB15A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 28.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P6SMB15ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB15ALFTR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB15ALFCT-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Tvs Diode, 600W, 12.8V, Unidir, Do-214Aa; Product Range Littelfuse - 05AC8603 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 12.8V, Unidir, Do-214Aa; Product Range Littelfuse
05AC8603
Tvs Diode, 600W, 12.8V, Unidir, Do-214Aa; Product Range Littelfuse 05AC8603
TVS DIODE, 600W, 12.8V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12.8V; Clamping Voltage Vc Max:21.2V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 12.8V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:12.8V; Clamping Voltage Vc Max:21.2V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Suppressor Diode,single,unidirectional,12.8V V(Rwm),do-214Aa / Smb Rohs Compliant Littelfuse - 51AK5681 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,12.8V V(Rwm),do-214Aa / Smb Rohs Compliant Littelfuse
51AK5681
Transient Suppressor Diode,single,unidirectional,12.8V V(Rwm),do-214Aa / Smb Rohs Compliant Littelfuse 51AK5681
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,12.8V V(RWM),DO-214AA / SMB ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,12.8V V(RWM),DO-214AA / SMB ROHS COMPLIANT: YES

Supplier's Site Datasheet
TVS Diodes - P6SMB15A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6SMB15A
TVS Diodes P6SMB15A
TVS DIODE 12.8VWM 21.2VC DO214AA

TVS DIODE 12.8VWM 21.2VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB15A 1085910-P6SMB15A P6SMB15ALFDKR-ND 05AC8603 51AK5681 P6SMB15A
Product Name 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package TVS - TVS - Diodes - P6SMB15A TVS Diodes Tvs Diode, 600W, 12.8V, Unidir, Do-214Aa; Product Range Littelfuse Transient Suppressor Diode,single,unidirectional,12.8V V(Rwm),do-214Aa / Smb Rohs Compliant Littelfuse TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 21.2 volts 21.2 volts 21.2 volts 21.2 volts 21.2 volts
VBR 14.3 to 15.8 volts 14.3 volts 14.3 volts 14.3 volts
Package SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB DO-214AA SMB; DO-214AA, SMB
VWM 12.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36TH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
SMD 800MHz 3000MHz TVS Protection Diode - 144-IP4365CX11/P,135 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Tj -35 C (-31 F)
View Details
4 suppliers
TVS Diodes - 2467462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOIC
View Details