21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount SMB
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount SMB
TVS Diode Single Bi-Dir 12.8V 600W 2-Pin SMB T/R Product overview: P6SMB15CA from Eaton is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.8V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.8V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB15CA can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-P6SMB15CATR-ND | 144-P6SMB15CA |
| Product Name | TVS Diodes | 12.8V 600W TVS Protection Diode |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | RoHS |
| Package | SMB; DO-214AA, SMB | Tape and Reel |
| Peak Pulse Power | 600 watts |