21.2V Clamp 28A Ipp Tvs Diode Surface Mount SMB
15V Unidirectional TVS Diode, 600W, SMB, SMD Product overview: P6SMB15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB15AT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1234653-P6SMB15AT3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TVS DIODE 12.8VWM 21.2VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB15AT3OSTR-ND | 144-P6SMB15AT3 | 1234653-P6SMB15AT3 | P6SMB15AT3 |
| Product Name | TVS Diodes | SMD 15V 600W TVS Protection Diode | TVS - TVS - Diodes - P6SMB15AT3 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 21.2 volts | 21.2 volts |