3M 3M 910 Off-White Splicing & Core Starting Tape - 48 in Width x 360 yd Length - 4 mil Thick - 23627 70006413937

Description
3M 910 off-white splicing & core starting tape comes in a 48 in width, 360 yd length, uses a repulpable adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M 910 off-white splicing & core starting tape comes in a 48 in width, 360 yd length, uses a repulpable adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 910 Off-White Splicing & Core Starting Tape - 48 in Width x 360 yd Length - 4 mil Thick - 23627 - 051115-23627 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 910 Off-White Splicing & Core Starting Tape - 48 in Width x 360 yd Length - 4 mil Thick - 23627
051115-23627
3M 910 Off-White Splicing & Core Starting Tape - 48 in Width x 360 yd Length - 4 mil Thick - 23627 051115-23627
3M 910 off-white splicing & core starting tape comes in a 48 in width, 360 yd length, uses a repulpable adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M 910 off-white splicing & core starting tape comes in a 48 in width, 360 yd length, uses a repulpable adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23627
Product Name 3M 910 Off-White Splicing & Core Starting Tape - 48 in Width x 360 yd Length - 4 mil Thick - 23627
Color Off-White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 17 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details