3M 3M 336 Clear Surface Protective Film/Tape - 48 in Width x 144 yd Length - 1.5 mil Thick - 25530 70006429263

Description
3M 336 clear surface protective film/tape comes in a 48 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.
Description
3M 336 clear surface protective film/tape comes in a 48 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 336 Clear Surface Protective Film/Tape - 48 in Width x 144 yd Length - 1.5 mil Thick - 25530 - 051115-25530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 336 Clear Surface Protective Film/Tape - 48 in Width x 144 yd Length - 1.5 mil Thick - 25530
051115-25530
3M 336 Clear Surface Protective Film/Tape - 48 in Width x 144 yd Length - 1.5 mil Thick - 25530 051115-25530
3M 336 clear surface protective film/tape comes in a 48 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

3M 336 clear surface protective film/tape comes in a 48 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25530
Product Name 3M 336 Clear Surface Protective Film/Tape - 48 in Width x 144 yd Length - 1.5 mil Thick - 25530
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details