3M 3M 9443NP Clear Bonding Tape - 1 in Width x 60 yd Length - 9.7 mil Thick - Densified Kraft Paper Liner - 58592 70006407285

Description
3M 9443NP clear bonding tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9443NP clear bonding tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9443NP Clear Bonding Tape - 1 in Width x 60 yd Length - 9.7 mil Thick - Densified Kraft Paper Liner - 58592 - 048011-58592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9443NP Clear Bonding Tape - 1 in Width x 60 yd Length - 9.7 mil Thick - Densified Kraft Paper Liner - 58592
048011-58592
3M 9443NP Clear Bonding Tape - 1 in Width x 60 yd Length - 9.7 mil Thick - Densified Kraft Paper Liner - 58592 048011-58592
3M 9443NP clear bonding tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9443NP clear bonding tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58592
Product Name 3M 9443NP Clear Bonding Tape - 1 in Width x 60 yd Length - 9.7 mil Thick - Densified Kraft Paper Liner - 58592
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details