3M 3M Cushion-Mount E1060H White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.060 in Thick - Film Liner - 25007 70006427093

Description
3M Cushion-Mount E1060H white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1060H white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1060H White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.060 in Thick - Film Liner - 25007 - 051115-25007 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1060H White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.060 in Thick - Film Liner - 25007
051115-25007
3M Cushion-Mount E1060H White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.060 in Thick - Film Liner - 25007 051115-25007
3M Cushion-Mount E1060H white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1060H white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.060 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25007
Product Name 3M Cushion-Mount E1060H White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.060 in Thick - Film Liner - 25007
Color White
Unlock Full Specs
to access all available technical data

Similar Products

White PE Foam Double Coated Acrylic - 2316 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0667 inches (1.69 mm)
Adhesive PE - Polyethylene
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details