3M 3M 4462 White Foam Mounting Tape - 2 in Width x 72 yd Length - 31 mil Thick - 23492 70006412855

Description
3M 4462 white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.
Description
3M 4462 white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4462 White Foam Mounting Tape - 2 in Width x 72 yd Length - 31 mil Thick - 23492 - 051115-23492 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4462 White Foam Mounting Tape - 2 in Width x 72 yd Length - 31 mil Thick - 23492
051115-23492
3M 4462 White Foam Mounting Tape - 2 in Width x 72 yd Length - 31 mil Thick - 23492 051115-23492
3M 4462 white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

3M 4462 white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23492
Product Name 3M 4462 White Foam Mounting Tape - 2 in Width x 72 yd Length - 31 mil Thick - 23492
Type Transfer
Color White
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.3543 inches (9 mm)
View Details
2.3 mil High Performance Acrylic Transfer - 467MP - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0023 inches (0.0584 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details