3M 3M 4496 White Foam Mounting Tape - 3/8 in Width x 36 yd Length - 1/16 in Thick - 23522 70006413093

Description
3M 4496 white foam mounting tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4496 white foam mounting tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4496 White Foam Mounting Tape - 3/8 in Width x 36 yd Length - 1/16 in Thick - 23522 - 051115-23522 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4496 White Foam Mounting Tape - 3/8 in Width x 36 yd Length - 1/16 in Thick - 23522
051115-23522
3M 4496 White Foam Mounting Tape - 3/8 in Width x 36 yd Length - 1/16 in Thick - 23522 051115-23522
3M 4496 white foam mounting tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4496 white foam mounting tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23522
Product Name 3M 4496 White Foam Mounting Tape - 3/8 in Width x 36 yd Length - 1/16 in Thick - 23522
Type Transfer
Color White
Width 0.3750 inches (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 1612932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details