3M 3M R3227 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 25279 70006428240

Description
3M R3227 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).
Description
3M R3227 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3227 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 25279 - 051115-25279 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3227 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 25279
051115-25279
3M R3227 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 25279 051115-25279
3M R3227 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

3M R3227 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25279
Product Name 3M R3227 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 25279
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details