3M 3M R3187 Brown Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 7.5 mil Thick - 25328 70006428539

Description
3M R3187 brown splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3187 brown splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3187 Brown Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 7.5 mil Thick - 25328 - 051115-25328 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3187 Brown Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 7.5 mil Thick - 25328
051115-25328
3M R3187 Brown Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 7.5 mil Thick - 25328 051115-25328
3M R3187 brown splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3187 brown splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25328
Product Name 3M R3187 Brown Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 7.5 mil Thick - 25328
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Specialty Temp Surface Protection - 2A829 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details