3M 3M 5498 Brown Slick Surface Tape - 2 in Width x 36 yd Length - 4.1 mil Thick - 96329 70006396900

Description
3M 5498 brown slick surface tape comes in a 2 in width, 36 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.
Description
3M 5498 brown slick surface tape comes in a 2 in width, 36 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5498 Brown Slick Surface Tape - 2 in Width x 36 yd Length - 4.1 mil Thick - 96329 - 051138-96329 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5498 Brown Slick Surface Tape - 2 in Width x 36 yd Length - 4.1 mil Thick - 96329
051138-96329
3M 5498 Brown Slick Surface Tape - 2 in Width x 36 yd Length - 4.1 mil Thick - 96329 051138-96329
3M 5498 brown slick surface tape comes in a 2 in width, 36 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

3M 5498 brown slick surface tape comes in a 2 in width, 36 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96329
Product Name 3M 5498 Brown Slick Surface Tape - 2 in Width x 36 yd Length - 4.1 mil Thick - 96329
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Discs - 12 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details