3M 3M 5559 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 5 mil Thick - 24028 70006418423

Description
3M 5559 white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 5 mil thickness.
Description
3M 5559 white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5559 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 5 mil Thick - 24028 - 051115-24028 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5559 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 5 mil Thick - 24028
051115-24028
3M 5559 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 5 mil Thick - 24028 051115-24028
3M 5559 white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 5 mil thickness.

3M 5559 white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-24028
Product Name 3M 5559 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 5 mil Thick - 24028
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 2231072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Backing Material Polyvinyl Chloride; Plastic / Polymer
Width 0.7480 inches (19 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details