3M 3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 72 mm Width x 1500 m Length - 1.9 mil Thick - 57944 70006402187

Description
3M Scotch 3779 clear printed box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3779 clear printed box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 72 mm Width x 1500 m Length - 1.9 mil Thick - 57944 - 048011-57944 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 72 mm Width x 1500 m Length - 1.9 mil Thick - 57944
048011-57944
3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 72 mm Width x 1500 m Length - 1.9 mil Thick - 57944 048011-57944
3M Scotch 3779 clear printed box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3779 clear printed box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-57944
Product Name 3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 72 mm Width x 1500 m Length - 1.9 mil Thick - 57944
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details