3M 3M 4466 White Foam Mounting Tape - 2 in Width x 36 yd Length - 1/16 in Thick - 23503 70006412947

Description
3M 4466 white foam mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4466 white foam mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4466 White Foam Mounting Tape - 2 in Width x 36 yd Length - 1/16 in Thick - 23503 - 051115-23503 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4466 White Foam Mounting Tape - 2 in Width x 36 yd Length - 1/16 in Thick - 23503
051115-23503
3M 4466 White Foam Mounting Tape - 2 in Width x 36 yd Length - 1/16 in Thick - 23503 051115-23503
3M 4466 white foam mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4466 white foam mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23503
Product Name 3M 4466 White Foam Mounting Tape - 2 in Width x 36 yd Length - 1/16 in Thick - 23503
Type Transfer
Color White
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 20 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details