3M 3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 16 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 97423 70006411220

Description
3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 16 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 97423 - 021200-97423 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 16 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 97423
021200-97423
3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 16 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 97423 021200-97423
3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-97423
Product Name 3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 16 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 97423
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Grade Hot Melt Rubber PP Box Sealing - 371 - Budnick Converting, Inc.
Specs
Type Adhesive; Industrial Grade Hot Melt Rubber PP Box Sealing
Thickness 0.0019 inches (0.0483 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene; Hot Melt, Heat Bond, or Thermally Activated
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details