3M 3M 2929 Silver Duct Tape - 1.88 in Width x 50 yd Length - 6 mil Thick - 24883 70006416344

Description
3M 2929 silver duct tape comes in a 1.88 in width, 50 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 2929 silver duct tape comes in a 1.88 in width, 50 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2929 Silver Duct Tape - 1.88 in Width x 50 yd Length - 6 mil Thick - 24883 - 051115-24883 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2929 Silver Duct Tape - 1.88 in Width x 50 yd Length - 6 mil Thick - 24883
051115-24883
3M 2929 Silver Duct Tape - 1.88 in Width x 50 yd Length - 6 mil Thick - 24883 051115-24883
3M 2929 silver duct tape comes in a 1.88 in width, 50 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 2929 silver duct tape comes in a 1.88 in width, 50 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 6 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-24883
Product Name 3M 2929 Silver Duct Tape - 1.88 in Width x 50 yd Length - 6 mil Thick - 24883
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Box Sealing Tape - 311 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Box Sealing Tape
Thickness 0.0021 inches (0.0521 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Duct Tapes - 315705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.9843 inches (25 mm)
View Details