3M 3M R3287 White Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25348 70006428703

Description
3M R3287 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.
Description
3M R3287 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

Suppliers

Company
Product
Description
Supplier Links
3M R3287 White Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25348 - 051115-25348 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3287 White Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25348
051115-25348
3M R3287 White Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25348 051115-25348
3M R3287 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

3M R3287 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25348
Product Name 3M R3287 White Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25348
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
2.5 mil Co-Extruded Polyethylene Protective Tape - 25A12 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details