3M 3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 5/8 in Width x 984 yd Length - 45 mil Thick - 24955 70006416617

Description
3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 5/8 in Width x 984 yd Length - 45 mil Thick - 24955 - 051115-24955 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 5/8 in Width x 984 yd Length - 45 mil Thick - 24955
051115-24955
3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 5/8 in Width x 984 yd Length - 45 mil Thick - 24955 051115-24955
3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-24955
Product Name 3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 5/8 in Width x 984 yd Length - 45 mil Thick - 24955
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laminating Adhesive Transfer Tape - XXXXXXXXL2+T5 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0062 inches (0.1575 mm)
Peel 5.12 lbs/in (8.98 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details