3M 3M 3380 Aluminum Tape - 6 in Width x 180 yd Length - 3.25 mil Total Thickness - 17749 70006399649

Description
3M 3380 aluminum tape comes in a 6 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3380 aluminum tape comes in a 6 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3380 Aluminum Tape - 6 in Width x 180 yd Length - 3.25 mil Total Thickness - 17749 - 051131-17749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3380 Aluminum Tape - 6 in Width x 180 yd Length - 3.25 mil Total Thickness - 17749
051131-17749
3M 3380 Aluminum Tape - 6 in Width x 180 yd Length - 3.25 mil Total Thickness - 17749 051131-17749
3M 3380 aluminum tape comes in a 6 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3380 aluminum tape comes in a 6 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17749
Product Name 3M 3380 Aluminum Tape - 6 in Width x 180 yd Length - 3.25 mil Total Thickness - 17749
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Lead Foil Tape - LFT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Width 0.3750 to 6 inches (9.53 to 152 mm)
Adhesive Pressure Sensitive
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details