3M 3M 5401 Tan Cloth Tape - 100 mm Width x 33 m Length - 9.3 mil Thick - 25988 70006432994

Description
3M 5401 tan cloth tape comes in a 100 mm width, 33 m length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.
Description
3M 5401 tan cloth tape comes in a 100 mm width, 33 m length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5401 Tan Cloth Tape - 100 mm Width x 33 m Length - 9.3 mil Thick - 25988 - 051115-25988 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5401 Tan Cloth Tape - 100 mm Width x 33 m Length - 9.3 mil Thick - 25988
051115-25988
3M 5401 Tan Cloth Tape - 100 mm Width x 33 m Length - 9.3 mil Thick - 25988 051115-25988
3M 5401 tan cloth tape comes in a 100 mm width, 33 m length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

3M 5401 tan cloth tape comes in a 100 mm width, 33 m length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25988
Product Name 3M 5401 Tan Cloth Tape - 100 mm Width x 33 m Length - 9.3 mil Thick - 25988
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 1.97 inches (50 mm)
View Details
Tensilized PTFE - 244-2JSF - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Tensilized PTFE
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details