3M 3M Cushion-Mount E1020H White Flexographic Plate Mounting Tape - 27 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 24846 70006415981

Description
3M Cushion-Mount E1020H white flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1020H white flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1020H White Flexographic Plate Mounting Tape - 27 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 24846 - 051115-24846 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1020H White Flexographic Plate Mounting Tape - 27 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 24846
051115-24846
3M Cushion-Mount E1020H White Flexographic Plate Mounting Tape - 27 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 24846 051115-24846
3M Cushion-Mount E1020H white flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1020H white flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-24846
Product Name 3M Cushion-Mount E1020H White Flexographic Plate Mounting Tape - 27 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 24846
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details