3M 3M 4462 White Foam Mounting Tape - 3/8 in Width x 72 yd Length - 31 mil Thick - 23490 70006412830

Description
3M 4462 white foam mounting tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.
Description
3M 4462 white foam mounting tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4462 White Foam Mounting Tape - 3/8 in Width x 72 yd Length - 31 mil Thick - 23490 - 051115-23490 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4462 White Foam Mounting Tape - 3/8 in Width x 72 yd Length - 31 mil Thick - 23490
051115-23490
3M 4462 White Foam Mounting Tape - 3/8 in Width x 72 yd Length - 31 mil Thick - 23490 051115-23490
3M 4462 white foam mounting tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

3M 4462 white foam mounting tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23490
Product Name 3M 4462 White Foam Mounting Tape - 3/8 in Width x 72 yd Length - 31 mil Thick - 23490
Type Transfer
Color White
Width 0.3750 inches (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Abatement Duct Tape - 244 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details