3M 3M SJ3477 White Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 23432 70006412533

Description
3M SJ3477 white hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.
Description
3M SJ3477 white hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3477 White Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 23432 - 051115-23432 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3477 White Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 23432
051115-23432
3M SJ3477 White Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 23432 051115-23432
3M SJ3477 white hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

3M SJ3477 white hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23432
Product Name 3M SJ3477 White Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 23432
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details