3M 3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 0.851 in Width x 144 yd Length - 45 mil Thick - 58748 70006408259

Description
3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 0.851 in width, 144 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 0.851 in width, 144 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 0.851 in Width x 144 yd Length - 45 mil Thick - 58748 - 048011-58748 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 0.851 in Width x 144 yd Length - 45 mil Thick - 58748
048011-58748
3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 0.851 in Width x 144 yd Length - 45 mil Thick - 58748 048011-58748
3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 0.851 in width, 144 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 0.851 in width, 144 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58748
Product Name 3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 0.851 in Width x 144 yd Length - 45 mil Thick - 58748
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Multi-Purpose PE Coated Cloth Duct Tape - 225 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details