3M 3M 1450 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 96218 70006395803

Description
3M 1450 aluminum tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.
Description
3M 1450 aluminum tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 1450 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 96218 - 051138-96218 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1450 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 96218
051138-96218
3M 1450 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 96218 051138-96218
3M 1450 aluminum tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

3M 1450 aluminum tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96218
Product Name 3M 1450 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 96218
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details