3M 3M Cushion-Mount E1720 Blue Flexographic Plate Mounting Tape - 36 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 58462 70006406170

Description
3M Cushion-Mount E1720 blue flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1720 blue flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1720 Blue Flexographic Plate Mounting Tape - 36 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 58462 - 048011-58462 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1720 Blue Flexographic Plate Mounting Tape - 36 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 58462
048011-58462
3M Cushion-Mount E1720 Blue Flexographic Plate Mounting Tape - 36 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 58462 048011-58462
3M Cushion-Mount E1720 blue flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1720 blue flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58462
Product Name 3M Cushion-Mount E1720 Blue Flexographic Plate Mounting Tape - 36 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 58462
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
1 Mil Blue Polyester Tape - BPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Features Removable / Reusable
Width 0.1250 to 18 inches (3.17 to 457 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details