3M 3M 9832 Clear Bonding Tape - 2 in Width x 36 yd Length - 4.8 mil Thick - Kraft Paper Liner - 23783 70006415411

Description
3M 9832 clear bonding tape comes in a 2 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +225 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9832 clear bonding tape comes in a 2 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +225 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9832 Clear Bonding Tape - 2 in Width x 36 yd Length - 4.8 mil Thick - Kraft Paper Liner - 23783 - 051115-23783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9832 Clear Bonding Tape - 2 in Width x 36 yd Length - 4.8 mil Thick - Kraft Paper Liner - 23783
051115-23783
3M 9832 Clear Bonding Tape - 2 in Width x 36 yd Length - 4.8 mil Thick - Kraft Paper Liner - 23783 051115-23783
3M 9832 clear bonding tape comes in a 2 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +225 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9832 clear bonding tape comes in a 2 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +225 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23783
Product Name 3M 9832 Clear Bonding Tape - 2 in Width x 36 yd Length - 4.8 mil Thick - Kraft Paper Liner - 23783
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.3543 inches (9 mm)
View Details
Polyimide Goldfinger Masking Tape - 303-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details