3M 3M 950EK Clear Transfer Tape - 1/4 in Width x 180 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 58204 70006404274

Description
3M 950EK clear transfer tape comes in a 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.
Description
3M 950EK clear transfer tape comes in a 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 950EK Clear Transfer Tape - 1/4 in Width x 180 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 58204 - 048011-58204 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 950EK Clear Transfer Tape - 1/4 in Width x 180 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 58204
048011-58204
3M 950EK Clear Transfer Tape - 1/4 in Width x 180 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 58204 048011-58204
3M 950EK clear transfer tape comes in a 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

3M 950EK clear transfer tape comes in a 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58204
Product Name 3M 950EK Clear Transfer Tape - 1/4 in Width x 180 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 58204
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 21 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details