3M 3M 9472FL Clear Transfer Tape - 54 in Width x 180 yd Length - 5 mil Thick - Polyester Film Liner - 25577 70006429628

Description
3M 9472FL clear transfer tape comes in a 54 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
Description
3M 9472FL clear transfer tape comes in a 54 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Suppliers

Company
Product
Description
Supplier Links
3M 9472FL Clear Transfer Tape - 54 in Width x 180 yd Length - 5 mil Thick - Polyester Film Liner - 25577 - 051115-25577 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9472FL Clear Transfer Tape - 54 in Width x 180 yd Length - 5 mil Thick - Polyester Film Liner - 25577
051115-25577
3M 9472FL Clear Transfer Tape - 54 in Width x 180 yd Length - 5 mil Thick - Polyester Film Liner - 25577 051115-25577
3M 9472FL clear transfer tape comes in a 54 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

3M 9472FL clear transfer tape comes in a 54 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25577
Product Name 3M 9472FL Clear Transfer Tape - 54 in Width x 180 yd Length - 5 mil Thick - Polyester Film Liner - 25577
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1254310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Translucent
Width 0.2362 inches (6 mm)
View Details
Single Coated Black Polyethylene Foam Tape - 3316-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details