3M 3M SJ3587FR White Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 58288 70006404811

Description
3M SJ3587FR white hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t and flame retardant.
Description
3M SJ3587FR white hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3587FR White Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 58288 - 048011-58288 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3587FR White Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 58288
048011-58288
3M SJ3587FR White Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 58288 048011-58288
3M SJ3587FR white hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t and flame retardant.

3M SJ3587FR white hook & loop tape comes in a 1 in width, 50 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58288
Product Name 3M SJ3587FR White Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 58288
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Bondable PTFE Film Tape - 244-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Bondable PTFE Film Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details