3M 3M 5423 Clear Slick Surface Tape - 1 1/4 in Width x 36 yd Length - 11.7 mil Thick - 96371 70006397320

Description
3M 5423 clear slick surface tape comes in a 1 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 10 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.
Description
3M 5423 clear slick surface tape comes in a 1 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 10 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5423 Clear Slick Surface Tape - 1 1/4 in Width x 36 yd Length - 11.7 mil Thick - 96371 - 051138-96371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5423 Clear Slick Surface Tape - 1 1/4 in Width x 36 yd Length - 11.7 mil Thick - 96371
051138-96371
3M 5423 Clear Slick Surface Tape - 1 1/4 in Width x 36 yd Length - 11.7 mil Thick - 96371 051138-96371
3M 5423 clear slick surface tape comes in a 1 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 10 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

3M 5423 clear slick surface tape comes in a 1 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 10 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96371
Product Name 3M 5423 Clear Slick Surface Tape - 1 1/4 in Width x 36 yd Length - 11.7 mil Thick - 96371
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Abatement Duct Tape - 244 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details