3M 3M 9377 Black / White Aerospace Tape - 2 in Width x 25 yd Length - 12 mil Thick - 25816 70006431509

Description
3M 9377 black / white aerospace tape comes in a 2 in width, 25 yd length, uses an acrylic, rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +180 F. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 12 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3654.
Description
3M 9377 black / white aerospace tape comes in a 2 in width, 25 yd length, uses an acrylic, rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +180 F. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 12 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3654.

Suppliers

Company
Product
Description
Supplier Links
3M 9377 Black / White Aerospace Tape - 2 in Width x 25 yd Length - 12 mil Thick - 25816 - 051115-25816 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9377 Black / White Aerospace Tape - 2 in Width x 25 yd Length - 12 mil Thick - 25816
051115-25816
3M 9377 Black / White Aerospace Tape - 2 in Width x 25 yd Length - 12 mil Thick - 25816 051115-25816
3M 9377 black / white aerospace tape comes in a 2 in width, 25 yd length, uses an acrylic, rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +180 F. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 12 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3654.

3M 9377 black / white aerospace tape comes in a 2 in width, 25 yd length, uses an acrylic, rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +180 F. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 12 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3654.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25816
Product Name 3M 9377 Black / White Aerospace Tape - 2 in Width x 25 yd Length - 12 mil Thick - 25816
Color Black / White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details